L-com, Inc. OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Blue MK110C6-BLU

Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Snap in keystone jack is fast and easy to install Application Ethernet 10/100/1000TX LAN Premise wiring
Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Snap in keystone jack is fast and easy to install Application Ethernet 10/100/1000TX LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Blue - MK110C6-BLU - L-com, Inc.
North Andover, MA, United States
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Blue
MK110C6-BLU
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Blue MK110C6-BLU
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Snap in keystone jack is fast and easy to install Application Ethernet 10/100/1000TX LAN Premise wiring

L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • Snap in keystone jack is fast and easy to install

Application

  • Ethernet
  • 10/100/1000TX
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C6-BLU
Product Name OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Blue
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
5 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details