L-com, Inc. Feed-Thru Adapter, Mini DIN 6, Female / Female MD66FF

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Gold plated contacts provide reliable connections with repeated mating cycles Application Data center DIN cable extension Enclosure OEM
Datasheet
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Gold plated contacts provide reliable connections with repeated mating cycles Application Data center DIN cable extension Enclosure OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed-Thru Adapter, Mini DIN 6, Female / Female - MD66FF - L-com, Inc.
North Andover, MA, United States
Feed-Thru Adapter, Mini DIN 6, Female / Female
MD66FF
Feed-Thru Adapter, Mini DIN 6, Female / Female MD66FF
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Gold plated contacts provide reliable connections with repeated mating cycles Application Data center DIN cable extension Enclosure OEM

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure
  • Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data center
  • DIN cable extension
  • Enclosure
  • OEM
Supplier's Site Datasheet
Adapter, Mini DIN 6, Female/female, gold - 70126123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Mini DIN 6, Female/female, gold
70126123
Adapter, Mini DIN 6, Female/female, gold 70126123
Feed-Thru Adaptor, Female ⁄ Female Panel and wall plate mountable It is used in applications including S-video, computer mice, keyboards and instrumentation.

Feed-Thru Adaptor, Female ⁄ Female

  • Panel and wall plate mountable
    It is used in applications including S-video, computer mice, keyboards and instrumentation.
Supplier's Site
Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com - 07C7715 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com
07C7715
Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com 07C7715
ADAPTER, MINI DIN RECEPTACLE TO MINI DIN RECEPTACLE; Audio Video Connector A:Mini DIN Receptacle; Audio Video Connector B:Mini DIN Receptacle; Product Range:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

ADAPTER, MINI DIN RECEPTACLE TO MINI DIN RECEPTACLE; Audio Video Connector A:Mini DIN Receptacle; Audio Video Connector B:Mini DIN Receptacle; Product Range:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MD66FF 70126123 07C7715
Product Name Feed-Thru Adapter, Mini DIN 6, Female / Female Adapter, Mini DIN 6, Female/female, gold Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers