L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting.
Features
Mates with standard thread type 4 pole M8's as well as Brad® Nano-Change® types
Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads
Temperature range of -20°C to +105°C
Rear mounting style
Find L-com's M8 style assemblies HERE
Application
Sensors or miniature sensor applications
I/O connectivity
Test equipment
Industrial control and factory automation
Actuators
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting.
Features
- Mates with standard thread type 4 pole M8's as well as Brad® Nano-Change® types
- Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads
- Temperature range of -20°C to +105°C
- Rear mounting style
- Find L-com's M8 style assemblies HERE
Application
- Sensors or miniature sensor applications
- I/O connectivity
- Test equipment
- Industrial control and factory automation
- Actuators