L-com, Inc. M8 3 Pole Female Field Termination Connector, 2 Piece, Quick Term Style M8FTQ3F

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 positions. Quick Terminate style is faster and easier to terminate than standard multi-piece designs. Contact us with your M8 applications today. Features Two-piece, Quick Terminate design for fast, easy and reliable terminations IP67 rated when properly mated Quick Term style available in Male and Female 3 position types Recommended for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.098" (2.5mm) to 0.197" (5.0mm); no special tools are required for termination (installation instructions come packaged with each part) Temp range: -25°C to +80°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 positions. Quick Terminate style is faster and easier to terminate than standard multi-piece designs. Contact us with your M8 applications today. Features Two-piece, Quick Terminate design for fast, easy and reliable terminations IP67 rated when properly mated Quick Term style available in Male and Female 3 position types Recommended for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.098" (2.5mm) to 0.197" (5.0mm); no special tools are required for termination (installation instructions come packaged with each part) Temp range: -25°C to +80°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Suppliers

Company
Product
Description
Supplier Links
M8 3 Pole Female Field Termination Connector, 2 Piece, Quick Term Style - M8FTQ3F - L-com, Inc.
North Andover, MA, United States
M8 3 Pole Female Field Termination Connector, 2 Piece, Quick Term Style
M8FTQ3F
M8 3 Pole Female Field Termination Connector, 2 Piece, Quick Term Style M8FTQ3F
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 positions. Quick Terminate style is faster and easier to terminate than standard multi-piece designs. Contact us with your M8 applications today. Features Two-piece, Quick Terminate design for fast, easy and reliable terminations IP67 rated when properly mated Quick Term style available in Male and Female 3 position types Recommended for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.098" (2.5mm) to 0.197" (5.0mm); no special tools are required for termination (installation instructions come packaged with each part) Temp range: -25°C to +80°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 positions. Quick Terminate style is faster and easier to terminate than standard multi-piece designs. Contact us with your M8 applications today.

Features

  • Two-piece, Quick Terminate design for fast, easy and reliable terminations
  • IP67 rated when properly mated
  • Quick Term style available in Male and Female 3 position types
  • Recommended for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.098" (2.5mm) to 0.197" (5.0mm); no special tools are required for termination (installation instructions come packaged with each part)
  • Temp range: -25°C to +80°C

Application

  • Actuators
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
Supplier's Site
M8 3P-F Field Quickterm 24-20Awg L-Com - 23AK7993 - Newark, An Avnet Company
Chicago, IL, United States
M8 3P-F Field Quickterm 24-20Awg L-Com
23AK7993
M8 3P-F Field Quickterm 24-20Awg L-Com 23AK7993
M8 3P-F FIELD QUICKTERM 24-20AWG

M8 3P-F FIELD QUICKTERM 24-20AWG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M8FTQ3F 23AK7993
Product Name M8 3 Pole Female Field Termination Connector, 2 Piece, Quick Term Style M8 3P-F Field Quickterm 24-20Awg L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9202BLU-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details