L-com, Inc. M12 4 Pin A-Code Female Field Termination Connector, 23-20AWG M12FT4AF

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination (installation instructions come packaged with each part) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination (installation instructions come packaged with each part) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A-Code Female Field Termination Connector, 23-20AWG - M12FT4AF - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A-Code Female Field Termination Connector, 23-20AWG
M12FT4AF
M12 4 Pin A-Code Female Field Termination Connector, 23-20AWG M12FT4AF
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination (installation instructions come packaged with each part) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination (installation instructions come packaged with each part)
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications
  • Recommended torque value: 0.6Nm
  • Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm)

Application

  • Factory automation controls and equipment
  • Fieldbus
  • Sensor applications
  • Food and beverage services
  • Material handling
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4AF
Product Name M12 4 Pin A-Code Female Field Termination Connector, 23-20AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Assortment of plugs - NEKM-C-4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details