L-com, Inc. OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow MK110C5E-Y

Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow - MK110C5E-Y - L-com, Inc.
North Andover, MA, United States
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow
MK110C5E-Y
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow MK110C5E-Y
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Snap in keystone jack is fast and easy to install

Application

  • 10/100TX
  • Ethernet
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C5E-Y
Product Name OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products