The L-COM PPS1P-02BSS-NN5N is 1x2 passive PLC splitter. The L-COM PPS1P-02BSS-NN5N is a single wide LGX filter. The L-COM PPS1P-02BSS-NN5N splits 1 input signal to 2 output signals and 2 input signals into 1 composite output signal bidirectionally. The L-COM PPS1P-02BSS-NN5N has SC/APC connectors. The L-COM PPS1P-02BSS-NN5N is a single fiber filter ideal for FTTx and PON applications. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
Passive
PLC
Even split
Standard LGX Cassette
1x2
SC/APC connectors
Application
Single Mode Fiber Networking
Single Fiber
1x2
Even Split
FTTx
PON
Metro transport
Regional Distribution
Inside Plant (ISP) Operation
The L-COM PPS1P-02BSS-NN5N is 1x2 passive PLC splitter. The L-COM PPS1P-02BSS-NN5N is a single wide LGX filter. The L-COM PPS1P-02BSS-NN5N splits 1 input signal to 2 output signals and 2 input signals into 1 composite output signal bidirectionally. The L-COM PPS1P-02BSS-NN5N has SC/APC connectors. The L-COM PPS1P-02BSS-NN5N is a single fiber filter ideal for FTTx and PON applications. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
- Passive
- PLC
- Even split
- Standard LGX Cassette
- 1x2
- SC/APC connectors
Application
- Single Mode Fiber Networking
- Single Fiber
- 1x2
- Even Split
- FTTx
- PON
- Metro transport
- Regional Distribution
- Inside Plant (ISP) Operation