L-com, Inc. M8 3 Pos Female Field Termination Connector M8FT3F

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated Available in Male or Female and 3 position or 4 position M8, 3 Position, Female Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated Available in Male or Female and 3 position or 4 position M8, 3 Position, Female Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Suppliers

Company
Product
Description
Supplier Links
M8 3 Pos Female Field Termination Connector - M8FT3F - L-com, Inc.
North Andover, MA, United States
M8 3 Pos Female Field Termination Connector
M8FT3F
M8 3 Pos Female Field Termination Connector M8FT3F
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated Available in Male or Female and 3 position or 4 position M8, 3 Position, Female Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today.

Features

  • Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination
  • IP67 rated when properly mated
  • Available in Male or Female and 3 position or 4 position
  • M8, 3 Position, Female Field Termination Connector
  • Temp range: -25°C to +85°C

Application

  • Actuators
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
Supplier's Site
M8 3P-F Field Term 24-20Awg L-Com - 02AH3210 - Newark, An Avnet Company
Chicago, IL, United States
M8 3P-F Field Term 24-20Awg L-Com
02AH3210
M8 3P-F Field Term 24-20Awg L-Com 02AH3210
M8 3P-F FIELD TERM 24-20AWG

M8 3P-F FIELD TERM 24-20AWG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M8FT3F 02AH3210
Product Name M8 3 Pos Female Field Termination Connector M8 3P-F Field Term 24-20Awg L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers