L-com, Inc. Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH44 (1542.14nm), LC/UPC connectors, with EXP & Mon(1%) PDW1C-08144-NN46

Description
The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH44-51 starting with Channel 44 (1542.14nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 8 Channels (44-51) Starting with channel 44 (1542.14nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 8 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH44-51 starting with Channel 44 (1542.14nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 8 Channels (44-51) Starting with channel 44 (1542.14nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 8 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH44 (1542.14nm), LC/UPC connectors, with EXP & Mon(1%) - PDW1C-08144-NN46 - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH44 (1542.14nm), LC/UPC connectors, with EXP & Mon(1%)
PDW1C-08144-NN46
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH44 (1542.14nm), LC/UPC connectors, with EXP & Mon(1%) PDW1C-08144-NN46
The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH44-51 starting with Channel 44 (1542.14nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 8 Channels (44-51) Starting with channel 44 (1542.14nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 8 channels Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH44-51 starting with Channel 44 (1542.14nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • DWDM
  • 100GHz spacing
  • LGX Cassette
  • Two Fiber Mux& Demux Combo
  • 8 Channels (44-51)
  • Starting with channel 44 (1542.14nm)
  • LC/UPC connectors
  • Express Channel
  • 1% Monitor option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • Side by side Mux and DeMux functions
  • 8 channels
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PDW1C-08144-NN46
Product Name Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH44 (1542.14nm), LC/UPC connectors, with EXP & Mon(1%)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details