L-com, Inc. M12 4 Pin D-Code Male Shielded Field Termination Connector M12FT4DMS

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 5e, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions. Contact us with your M12 applications today. Features Available in Male or Female IP67 rated when properly mated M12 Shielded, 4 Position, D-Coded Field Termination Connector suitable for Category 5e applications Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm Fit for 26AWG to 22AWG solid conductors and cables with an overall OD of 0.18" (4.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part) Application Industrial Ethernet Sensor and actuators I/O connectivity Industrial control and factory automation Installer, Engineer or Technician's kit
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 5e, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions. Contact us with your M12 applications today. Features Available in Male or Female IP67 rated when properly mated M12 Shielded, 4 Position, D-Coded Field Termination Connector suitable for Category 5e applications Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm Fit for 26AWG to 22AWG solid conductors and cables with an overall OD of 0.18" (4.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part) Application Industrial Ethernet Sensor and actuators I/O connectivity Industrial control and factory automation Installer, Engineer or Technician's kit

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin D-Code Male Shielded Field Termination Connector - M12FT4DMS - L-com, Inc.
North Andover, MA, United States
M12 4 Pin D-Code Male Shielded Field Termination Connector
M12FT4DMS
M12 4 Pin D-Code Male Shielded Field Termination Connector M12FT4DMS
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 5e, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions. Contact us with your M12 applications today. Features Available in Male or Female IP67 rated when properly mated M12 Shielded, 4 Position, D-Coded Field Termination Connector suitable for Category 5e applications Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm Fit for 26AWG to 22AWG solid conductors and cables with an overall OD of 0.18" (4.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part) Application Industrial Ethernet Sensor and actuators I/O connectivity Industrial control and factory automation Installer, Engineer or Technician's kit

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 5e, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions. Contact us with your M12 applications today.

Features

  • Available in Male or Female
  • IP67 rated when properly mated
  • M12 Shielded, 4 Position, D-Coded Field Termination Connector suitable for Category 5e applications
  • Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm
  • Fit for 26AWG to 22AWG solid conductors and cables with an overall OD of 0.18" (4.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part)

Application

  • Industrial Ethernet
  • Sensor and actuators
  • I/O connectivity
  • Industrial control and factory automation
  • Installer, Engineer or Technician's kit
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4DMS
Product Name M12 4 Pin D-Code Male Shielded Field Termination Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details