L-com, Inc. M8 4 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads REC-M84MR-LEADS

Description
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features Mates with standard thread type 4 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -20°C to +105°C Rear mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators
Description
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features Mates with standard thread type 4 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -20°C to +105°C Rear mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators

Suppliers

Company
Product
Description
Supplier Links
M8 4 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads - REC-M84MR-LEADS - L-com, Inc.
North Andover, MA, United States
M8 4 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads
REC-M84MR-LEADS
M8 4 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads REC-M84MR-LEADS
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features Mates with standard thread type 4 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -20°C to +105°C Rear mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators

L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting.

Features

  • Mates with standard thread type 4 pole M8's as well as Brad® Nano-Change® types
  • Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads
  • Temperature range of -20°C to +105°C
  • Rear mounting style
  • Find L-com's M8 style assemblies HERE

Application

  • Sensors or miniature sensor applications
  • I/O connectivity
  • Test equipment
  • Industrial control and factory automation
  • Actuators
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M84MR-LEADS
Product Name M8 4 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
0.025″ (0.0635mm) Square Pin - 9265 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details