L-com, Inc. Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com MPMM8OM5AR-5

Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7389 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
51AH7389
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com 51AH7389
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AH7389
Product Name Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers