L-com, Inc. Right Angle M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG M12FT4AM90

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) Right Angle M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Material handling Sensor applications Food and beverage services
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) Right Angle M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Material handling Sensor applications Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
Right Angle M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG - M12FT4AM90 - L-com, Inc.
North Andover, MA, United States
Right Angle M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG
M12FT4AM90
Right Angle M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG M12FT4AM90
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) Right Angle M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Material handling Sensor applications Food and beverage services

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • Recommended torque value: 0.6Nm
  • Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm)
  • Right Angle M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators

Application

  • Factory automation controls and equipment
  • Fieldbus
  • Material handling
  • Sensor applications
  • Food and beverage services
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4AM90
Product Name Right Angle M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products