L-com, Inc. M12 4 Pin A Code Female Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads REC-M124AFR-L

Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features M12, 4 Position, A-Coded (single keyway) Female Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Rear mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications
Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features M12, 4 Position, A-Coded (single keyway) Female Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Rear mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A Code Female Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads - REC-M124AFR-L - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A Code Female Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads
REC-M124AFR-L
M12 4 Pin A Code Female Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads REC-M124AFR-L
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features M12, 4 Position, A-Coded (single keyway) Female Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Rear mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting.

Features

  • M12, 4 Position, A-Coded (single keyway) Female Panel Mountable Receptacle
  • Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads
  • IP67 rated when properly mated with temperature range: -40°C to +80°C
  • Rear mounting style; Recommended torque value: 0.6Nm
  • Find L-com's M12 style assemblies HERE

Application

  • Fieldbus and Profibus
  • Material handling
  • Food and beverage services
  • Factory automation controls and equipment
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M124AFR-L
Product Name M12 4 Pin A Code Female Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details