L-com, Inc. Shielded Category 6 Keystone Jack 110/RJ45 EIA568A/B MJ110C6-S

Description
L-com's shielded, keystone Category 6 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 shielded keystone Category 6 jack with 110/Krone punch-down style connector It is recommended to use a hand crimp tool on this product Shielding protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination allows for quick terminations Application Ethernet Patch Panels 10/100TX LAN Premise wiring
Description
L-com's shielded, keystone Category 6 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 shielded keystone Category 6 jack with 110/Krone punch-down style connector It is recommended to use a hand crimp tool on this product Shielding protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination allows for quick terminations Application Ethernet Patch Panels 10/100TX LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 6 Keystone Jack 110/RJ45 EIA568A/B - MJ110C6-S - L-com, Inc.
North Andover, MA, United States
Shielded Category 6 Keystone Jack 110/RJ45 EIA568A/B
MJ110C6-S
Shielded Category 6 Keystone Jack 110/RJ45 EIA568A/B MJ110C6-S
L-com's shielded, keystone Category 6 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 shielded keystone Category 6 jack with 110/Krone punch-down style connector It is recommended to use a hand crimp tool on this product Shielding protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination allows for quick terminations Application Ethernet Patch Panels 10/100TX LAN Premise wiring

L-com's shielded, keystone Category 6 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today!

Features

  • RJ45 shielded keystone Category 6 jack with 110/Krone punch-down style connector
  • It is recommended to use a hand crimp tool on this product
  • Shielding protects against EMI/RFI interference
  • Snap in keystone jack is fast and easy to install
  • Standard 110 IDC style termination allows for quick terminations

Application

  • Ethernet
  • Patch Panels
  • 10/100TX
  • LAN
  • Premise wiring
Supplier's Site
Jack Rj45/110 Cat 6 Shielded L-Com - 82AH4089 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rj45/110 Cat 6 Shielded L-Com
82AH4089
Jack Rj45/110 Cat 6 Shielded L-Com 82AH4089
JACK RJ45/110 CAT 6 SHIELDED

JACK RJ45/110 CAT 6 SHIELDED

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJ110C6-S 82AH4089
Product Name Shielded Category 6 Keystone Jack 110/RJ45 EIA568A/B Jack Rj45/110 Cat 6 Shielded L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details