L-com, Inc. Modular Adapter, DB9 Female / RJ45 (8x8) Jack RA098F

Description
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet
Description
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Adapter, DB9 Female / RJ45 (8x8) Jack - RA098F - L-com, Inc.
North Andover, MA, United States
Modular Adapter, DB9 Female / RJ45 (8x8) Jack
RA098F
Modular Adapter, DB9 Female / RJ45 (8x8) Jack RA098F
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today!

Features

  • Used to convert serial D-Sub data connectors to modular RJ style jacks
  • 30 micro inches gold plating for reliable connections
  • Extra long thumbscrews for easy access and attachment
  • Factory crimped leads snap into jacks quickly for field installation
  • Custom factory pinned option available with modest minimums

Application

  • Telecom/D-Sub conversion
  • RS-232
  • RS-485
  • Data networking
Supplier's Site
Modular Adaptor, Db9 Receptacle-Rj45 8 Position Jack; In Line Connector A L-Com - 26H0380 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adaptor, Db9 Receptacle-Rj45 8 Position Jack; In Line Connector A L-Com
26H0380
Modular Adaptor, Db9 Receptacle-Rj45 8 Position Jack; In Line Connector A L-Com 26H0380
MODULAR ADAPTOR, DB9 RECEPTACLE-RJ45 8 POSITION JACK; In Line Connector A:D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

MODULAR ADAPTOR, DB9 RECEPTACLE-RJ45 8 POSITION JACK; In Line Connector A:D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RA098F 26H0380
Product Name Modular Adapter, DB9 Female / RJ45 (8x8) Jack Modular Adaptor, Db9 Receptacle-Rj45 8 Position Jack; In Line Connector A L-Com
Connector Type D-Sub Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details