L-com, Inc. Category 5E Keystone Jack 110/RJ45 EIA568A/B Black MJS110C5E-BLK

Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application 10/100TX LAN Premise wiring Ethernet
Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application 10/100TX LAN Premise wiring Ethernet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack 110/RJ45 EIA568A/B Black - MJS110C5E-BLK - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack 110/RJ45 EIA568A/B Black
MJS110C5E-BLK
Category 5E Keystone Jack 110/RJ45 EIA568A/B Black MJS110C5E-BLK
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application 10/100TX LAN Premise wiring Ethernet

L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today!

Features

  • Available in White, Ivory, Black, Blue, Red or Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Shielded version protects against EMI/RFI interference
  • Snap in keystone jack is fast and easy to install
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • 10/100TX
  • LAN
  • Premise wiring
  • Ethernet
Supplier's Site
Jack Cat5E Rj45/110 Black L-Com - 90M0712 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/110 Black L-Com
90M0712
Jack Cat5E Rj45/110 Black L-Com 90M0712
JACK CAT5E RJ45/110 BLACK

JACK CAT5E RJ45/110 BLACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C5E-BLK 90M0712
Product Name Category 5E Keystone Jack 110/RJ45 EIA568A/B Black Jack Cat5E Rj45/110 Black L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers