L-com, Inc. Shielded M12 4 Pin A-Code Male Field Termination Connector, 26-22AWG M12FT4AMS

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm) IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Food and beverage services Factory automation controls and equipment Fieldbus Material handling Sensor applications
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm) IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Food and beverage services Factory automation controls and equipment Fieldbus Material handling Sensor applications

Suppliers

Company
Product
Description
Supplier Links
Shielded M12 4 Pin A-Code Male Field Termination Connector, 26-22AWG - M12FT4AMS - L-com, Inc.
North Andover, MA, United States
Shielded M12 4 Pin A-Code Male Field Termination Connector, 26-22AWG
M12FT4AMS
Shielded M12 4 Pin A-Code Male Field Termination Connector, 26-22AWG M12FT4AMS
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm) IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Food and beverage services Factory automation controls and equipment Fieldbus Material handling Sensor applications

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination
  • Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm)
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • Recommended torque value: 0.6Nm
  • Shielded M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators

Application

  • Food and beverage services
  • Factory automation controls and equipment
  • Fieldbus
  • Material handling
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4AMS
Product Name Shielded M12 4 Pin A-Code Male Field Termination Connector, 26-22AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 45080028 - Radwell International
Specs
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
“N” Female to Double Banana Plug, Adapter - 9414 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details