L-com, Inc. Shielded Cat5E Keystone Jack 110/RJ45 EIA568A/B MJ110C5E-S

Description
L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 shielded keystone Category 5E jack with 110/Krone punch-down style connector It is recommended to use a hand crimp tool on this product Shielding protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination allows for quick terminations Application 10/100TX Ethernet Patch Panels Premise wiring LAN
Description
L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 shielded keystone Category 5E jack with 110/Krone punch-down style connector It is recommended to use a hand crimp tool on this product Shielding protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination allows for quick terminations Application 10/100TX Ethernet Patch Panels Premise wiring LAN

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat5E Keystone Jack 110/RJ45 EIA568A/B - MJ110C5E-S - L-com, Inc.
North Andover, MA, United States
Shielded Cat5E Keystone Jack 110/RJ45 EIA568A/B
MJ110C5E-S
Shielded Cat5E Keystone Jack 110/RJ45 EIA568A/B MJ110C5E-S
L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 shielded keystone Category 5E jack with 110/Krone punch-down style connector It is recommended to use a hand crimp tool on this product Shielding protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination allows for quick terminations Application 10/100TX Ethernet Patch Panels Premise wiring LAN

L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today!

Features

  • RJ45 shielded keystone Category 5E jack with 110/Krone punch-down style connector
  • It is recommended to use a hand crimp tool on this product
  • Shielding protects against EMI/RFI interference
  • Snap in keystone jack is fast and easy to install
  • Standard 110 IDC style termination allows for quick terminations

Application

  • 10/100TX
  • Ethernet
  • Patch Panels
  • Premise wiring
  • LAN
Supplier's Site
Jack Rj45/110 Cat5E Shielded L-Com - 71AC7620 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rj45/110 Cat5E Shielded L-Com
71AC7620
Jack Rj45/110 Cat5E Shielded L-Com 71AC7620
JACK RJ45/110 CAT5E SHIELDED

JACK RJ45/110 CAT5E SHIELDED

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJ110C5E-S 71AC7620
Product Name Shielded Cat5E Keystone Jack 110/RJ45 EIA568A/B Jack Rj45/110 Cat5E Shielded L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details