L-com, Inc. Category 5E Keystone Jack 110/RJ45 EIA568A/B Ivory MJS110C5E-IV

Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack 110/RJ45 EIA568A/B Ivory - MJS110C5E-IV - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack 110/RJ45 EIA568A/B Ivory
MJS110C5E-IV
Category 5E Keystone Jack 110/RJ45 EIA568A/B Ivory MJS110C5E-IV
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today!

Features

  • Available in White, Ivory, Black, Blue, Red or Yellow
  • Shielded version protects against EMI/RFI interference
  • Standard 110 IDC style termination on the back allowing for quick termination
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install

Application

  • 10/100TX
  • Ethernet
  • LAN
  • Premise wiring
Supplier's Site
Jack Cat5E Rj45/110 Ivory L-Com - 90M0713 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/110 Ivory L-Com
90M0713
Jack Cat5E Rj45/110 Ivory L-Com 90M0713
JACK CAT5E RJ45/110 IVORY

JACK CAT5E RJ45/110 IVORY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C5E-IV 90M0713
Product Name Category 5E Keystone Jack 110/RJ45 EIA568A/B Ivory Jack Cat5E Rj45/110 Ivory L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products