L-com, Inc. M8 4 Pos Male Field Termination Connector M8FT4M

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Available in Male or Female and 3 position or 4 position M8, 4 Position, Male Field Termination Connector Temp range: -25°C to +85°C Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Available in Male or Female and 3 position or 4 position M8, 4 Position, Male Field Termination Connector Temp range: -25°C to +85°C Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
M8 4 Pos Male Field Termination Connector - M8FT4M - L-com, Inc.
North Andover, MA, United States
M8 4 Pos Male Field Termination Connector
M8FT4M
M8 4 Pos Male Field Termination Connector M8FT4M
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Available in Male or Female and 3 position or 4 position M8, 4 Position, Male Field Termination Connector Temp range: -25°C to +85°C Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today.

Features

  • Available in Male or Female and 3 position or 4 position
  • M8, 4 Position, Male Field Termination Connector
  • Temp range: -25°C to +85°C
  • Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination
  • IP67 rated when properly mated

Application

  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
  • Actuators
  • I/O connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M8FT4M
Product Name M8 4 Pos Male Field Termination Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Alligator Clip to Banana Socket, Adapter - 8017 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details