L-com, Inc. Mini DIN 6 Bulkhead Jack / Leads, Rear Mount MD66FJR

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination Unterminated leads allow the user to hardwire or terminate with their connector of choice UL grade 94V-0 connector insulator satisfies flammability requirements Application DIN enclosure applications OEM DIN applications
Datasheet
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination Unterminated leads allow the user to hardwire or terminate with their connector of choice UL grade 94V-0 connector insulator satisfies flammability requirements Application DIN enclosure applications OEM DIN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN 6 Bulkhead Jack / Leads, Rear Mount - MD66FJR - L-com, Inc.
North Andover, MA, United States
Mini DIN 6 Bulkhead Jack / Leads, Rear Mount
MD66FJR
Mini DIN 6 Bulkhead Jack / Leads, Rear Mount MD66FJR
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination Unterminated leads allow the user to hardwire or terminate with their connector of choice UL grade 94V-0 connector insulator satisfies flammability requirements Application DIN enclosure applications OEM DIN applications

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Rear panel mount Mini DIN jacks with lead wires for user defined termination
  • Unterminated leads allow the user to hardwire or terminate with their connector of choice
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • DIN enclosure applications
  • OEM DIN applications
Supplier's Site Datasheet
Adpt Md6F/leads Blkhd R Mnt L-Com - 90M0666 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Md6F/leads Blkhd R Mnt L-Com
90M0666
Adpt Md6F/leads Blkhd R Mnt L-Com 90M0666
ADPT MD6F/LEADS BLKHD R MNT

ADPT MD6F/LEADS BLKHD R MNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MD66FJR 90M0666
Product Name Mini DIN 6 Bulkhead Jack / Leads, Rear Mount Adpt Md6F/leads Blkhd R Mnt L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details