L-com, Inc. Shielded Category 5E Keystone Jack 110/RJ45 EIA568A/B MJS110C5E-S

Description
L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features It is recommended to use a hand crimp tool on this product RJ45 shielded keystone Category 5E jack with 110 punch style connector Snap in keystone jack is fast and easy to install Shielding protects against EMI/RFI interference Standard 110 IDC style termination allows for quick termination Application 10/100TX Ethernet LAN Premise wiring
Description
L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features It is recommended to use a hand crimp tool on this product RJ45 shielded keystone Category 5E jack with 110 punch style connector Snap in keystone jack is fast and easy to install Shielding protects against EMI/RFI interference Standard 110 IDC style termination allows for quick termination Application 10/100TX Ethernet LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 5E Keystone Jack 110/RJ45 EIA568A/B - MJS110C5E-S - L-com, Inc.
North Andover, MA, United States
Shielded Category 5E Keystone Jack 110/RJ45 EIA568A/B
MJS110C5E-S
Shielded Category 5E Keystone Jack 110/RJ45 EIA568A/B MJS110C5E-S
L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features It is recommended to use a hand crimp tool on this product RJ45 shielded keystone Category 5E jack with 110 punch style connector Snap in keystone jack is fast and easy to install Shielding protects against EMI/RFI interference Standard 110 IDC style termination allows for quick termination Application 10/100TX Ethernet LAN Premise wiring

L-com's shielded, keystone Category 5E 110 Punch down style jack is color coded for both EIA/TIA568 A and B standards for compatibility with any installation. This shielded Cat 5E 110 keystone jack offers maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today!

Features

  • It is recommended to use a hand crimp tool on this product
  • RJ45 shielded keystone Category 5E jack with 110 punch style connector
  • Snap in keystone jack is fast and easy to install
  • Shielding protects against EMI/RFI interference
  • Standard 110 IDC style termination allows for quick termination

Application

  • 10/100TX
  • Ethernet
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MJS110C5E-S
Product Name Shielded Category 5E Keystone Jack 110/RJ45 EIA568A/B
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Industrial RJ - DRPC115001040 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details
2 suppliers