L-com, Inc. Shielded M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG M12FT8AFS

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators IP67 rated when properly mated with temperature range: -40°C to +85°C Application Factory automation controls and equipment Sensor, Actuator or Fieldbus applications Field Technicians and Installers Food and beverage services Material handling
Datasheet
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators IP67 rated when properly mated with temperature range: -40°C to +85°C Application Factory automation controls and equipment Sensor, Actuator or Fieldbus applications Field Technicians and Installers Food and beverage services Material handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG - M12FT8AFS - L-com, Inc.
North Andover, MA, United States
Shielded M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG
M12FT8AFS
Shielded M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG M12FT8AFS
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators IP67 rated when properly mated with temperature range: -40°C to +85°C Application Factory automation controls and equipment Sensor, Actuator or Fieldbus applications Field Technicians and Installers Food and beverage services Material handling

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 24AWG to 20AWG solid conductors with no special tools required for termination
  • Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm)
  • Recommended torque value: 0.6Nm
  • Shielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators
  • IP67 rated when properly mated with temperature range: -40°C to +85°C

Application

  • Factory automation controls and equipment
  • Sensor, Actuator or Fieldbus applications
  • Field Technicians and Installers
  • Food and beverage services
  • Material handling
Supplier's Site
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com - 29AH9309 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com
29AH9309
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com 29AH9309
SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M12FT8AFS 29AH9309
Product Name Shielded M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details