L-com, Inc. OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Green MK110C6-GRN

Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet LAN Premise wiring 10/100/1000TX
Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet LAN Premise wiring 10/100/1000TX

Suppliers

Company
Product
Description
Supplier Links
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Green - MK110C6-GRN - L-com, Inc.
North Andover, MA, United States
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Green
MK110C6-GRN
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Green MK110C6-GRN
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet LAN Premise wiring 10/100/1000TX

L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • Standard 110 IDC style termination on the back allowing for quick termination
  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install

Application

  • Ethernet
  • LAN
  • Premise wiring
  • 10/100/1000TX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C6-GRN
Product Name OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Green
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details