L-com, Inc. Passive DWDM, 1 RU 19" Rack Mount Combo Mux&DeMux, 40CH, 100 GHz spacing, starting ch20 (1561.42nm), LC/UPC connectors, with Mon (%1) PDW3C-40120-NN44

Description
The L-COM PDW3C-40120-NN44 is a DWDM Passive Filter with 40 DWDM Channels. The L-COM PDW3C-40120-NN44 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-40120-NN44 has 40 DWDM channels: ITU CH20-59 starting with Channel 20 (1561.42nm) and with 100GHz channel spacing. The L-COM PDW3C-40120-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW3C-40120-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing 19" Rack Mount Two Fiber Mux& Demux Combo 40 Channels (20-59) Starting with channel 20 (1561.42nm) LC/UPC connectors 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 40 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PDW3C-40120-NN44 is a DWDM Passive Filter with 40 DWDM Channels. The L-COM PDW3C-40120-NN44 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-40120-NN44 has 40 DWDM channels: ITU CH20-59 starting with Channel 20 (1561.42nm) and with 100GHz channel spacing. The L-COM PDW3C-40120-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW3C-40120-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing 19" Rack Mount Two Fiber Mux& Demux Combo 40 Channels (20-59) Starting with channel 20 (1561.42nm) LC/UPC connectors 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 40 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, 1 RU 19
North Andover, MA, United States
Passive DWDM, 1 RU 19" Rack Mount Combo Mux&DeMux, 40CH, 100 GHz spacing, starting ch20 (1561.42nm), LC/UPC connectors, with Mon (%1)
PDW3C-40120-NN44
Passive DWDM, 1 RU 19" Rack Mount Combo Mux&DeMux, 40CH, 100 GHz spacing, starting ch20 (1561.42nm), LC/UPC connectors, with Mon (%1) PDW3C-40120-NN44
The L-COM PDW3C-40120-NN44 is a DWDM Passive Filter with 40 DWDM Channels. The L-COM PDW3C-40120-NN44 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-40120-NN44 has 40 DWDM channels: ITU CH20-59 starting with Channel 20 (1561.42nm) and with 100GHz channel spacing. The L-COM PDW3C-40120-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW3C-40120-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing 19" Rack Mount Two Fiber Mux& Demux Combo 40 Channels (20-59) Starting with channel 20 (1561.42nm) LC/UPC connectors 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 40 channels Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PDW3C-40120-NN44 is a DWDM Passive Filter with 40 DWDM Channels. The L-COM PDW3C-40120-NN44 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-40120-NN44 has 40 DWDM channels: ITU CH20-59 starting with Channel 20 (1561.42nm) and with 100GHz channel spacing. The L-COM PDW3C-40120-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW3C-40120-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • DWDM
  • 100GHz spacing
  • 19" Rack Mount
  • Two Fiber Mux& Demux Combo
  • 40 Channels (20-59)
  • Starting with channel 20 (1561.42nm)
  • LC/UPC connectors
  • 1% Monitor option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • Side by side Mux and DeMux functions
  • 40 channels
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PDW3C-40120-NN44
Product Name Passive DWDM, 1 RU 19" Rack Mount Combo Mux&DeMux, 40CH, 100 GHz spacing, starting ch20 (1561.42nm), LC/UPC connectors, with Mon (%1)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details