L-com, Inc. Modular Adapter, DB9 Male / RJ45 (8x8) Jack RA098M

Description
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet
Description
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Adapter, DB9 Male / RJ45 (8x8) Jack - RA098M - L-com, Inc.
North Andover, MA, United States
Modular Adapter, DB9 Male / RJ45 (8x8) Jack
RA098M
Modular Adapter, DB9 Male / RJ45 (8x8) Jack RA098M
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today!

Features

  • Used to convert serial D-Sub data connectors to modular RJ style jacks
  • 30 micro inches gold plating for reliable connections
  • Extra long thumbscrews for easy access and attachment
  • Factory crimped leads snap into jacks quickly for field installation
  • Custom factory pinned option available with modest minimums

Application

  • Telecom/D-Sub conversion
  • RS-232
  • RS-485
  • Data networking
Supplier's Site
Adaptor, 9Pos D-Sub Plug/8Pos Jack Rj45; In Line Connector A L-Com - 90M0968 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 9Pos D-Sub Plug/8Pos Jack Rj45; In Line Connector A L-Com
90M0968
Adaptor, 9Pos D-Sub Plug/8Pos Jack Rj45; In Line Connector A L-Com 90M0968
ADAPTOR, 9POS D-SUB PLUG/8POS JACK RJ45; In Line Connector A:D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

ADAPTOR, 9POS D-SUB PLUG/8POS JACK RJ45; In Line Connector A:D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RA098M 90M0968
Product Name Modular Adapter, DB9 Male / RJ45 (8x8) Jack Adaptor, 9Pos D-Sub Plug/8Pos Jack Rj45; In Line Connector A L-Com
Connector Type D-Sub Connector; Modular Connector and RJ Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SPEC Pak ® Mid Power Panel Mount Receptacle Gasket - 115129P1 - Anderson Power Products
Specs
Mounting Panel Mount
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details