L-com, Inc. M8 3 Pole Female Receptacle, Front Mounting Style with 0.3m Leads REC-M83FF-LEADS

Description
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting. Features Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -25°C to +90°C Front mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators
Description
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting. Features Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -25°C to +90°C Front mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators

Suppliers

Company
Product
Description
Supplier Links
M8 3 Pole Female Receptacle, Front Mounting Style with 0.3m Leads - REC-M83FF-LEADS - L-com, Inc.
North Andover, MA, United States
M8 3 Pole Female Receptacle, Front Mounting Style with 0.3m Leads
REC-M83FF-LEADS
M8 3 Pole Female Receptacle, Front Mounting Style with 0.3m Leads REC-M83FF-LEADS
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting. Features Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -25°C to +90°C Front mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators

L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting.

Features

  • Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types
  • Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads
  • Temperature range of -25°C to +90°C
  • Front mounting style
  • Find L-com's M8 style assemblies HERE

Application

  • Sensors or miniature sensor applications
  • I/O connectivity
  • Test equipment
  • Industrial control and factory automation
  • Actuators
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M83FF-LEADS
Product Name M8 3 Pole Female Receptacle, Front Mounting Style with 0.3m Leads
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details