L-com, Inc. Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%) PDW1C-04152-NN46

Description
The L-COM PDW1C-04152-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04152-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04152-NN46 has 4 DWDM channels: ITU CH52-55 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-04152-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04152-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04152-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (52-55) Starting with channel 52 (1535.82nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Description
The L-COM PDW1C-04152-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04152-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04152-NN46 has 4 DWDM channels: ITU CH52-55 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-04152-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04152-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04152-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (52-55) Starting with channel 52 (1535.82nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Datasheet Summary
Powered by GS/AI

The L-COM PDW1C-04152-NN46 is a passive DWDM filter designed for single mode fiber networking applications. It features a plug-in single LGX cassette configuration with a combo Mux and Demux functionality, supporting four channels (ITU CH52-55) with a starting wavelength of 1535.82nm and a channel spacing of 100GHz. The product is equipped with LC/UPC connectors and includes an express channel for passing through additional DWDM channels not filtered by this unit. It also offers a monitor port option with a 1% monitoring capability. The filter operates within a wavelength range of 1527.22nm to 1564.68nm and has a maximum insertion loss of 2.5dB per channel. The device is rated for a power handling capacity of up to 300mW and operates effectively in temperatures ranging from -20 to +65 degrees Celsius. This product is suitable for metro transport, regional distribution, and inside plant operations.

Datasheet Summary
Powered by GS/AI

The L-COM PDW1C-04152-NN46 is a passive DWDM filter designed for single mode fiber networking applications. It features a plug-in single LGX cassette configuration with a combo Mux and Demux functionality, supporting four channels (ITU CH52-55) with a starting wavelength of 1535.82nm and a channel spacing of 100GHz. The product is equipped with LC/UPC connectors and includes an express channel for passing through additional DWDM channels not filtered by this unit. It also offers a monitor port option with a 1% monitoring capability. The filter operates within a wavelength range of 1527.22nm to 1564.68nm and has a maximum insertion loss of 2.5dB per channel. The device is rated for a power handling capacity of up to 300mW and operates effectively in temperatures ranging from -20 to +65 degrees Celsius. This product is suitable for metro transport, regional distribution, and inside plant operations.

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%) - PDW1C-04152-NN46 - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%)
PDW1C-04152-NN46
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%) PDW1C-04152-NN46
The L-COM PDW1C-04152-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04152-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04152-NN46 has 4 DWDM channels: ITU CH52-55 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-04152-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04152-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04152-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (52-55) Starting with channel 52 (1535.82nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PDW1C-04152-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04152-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04152-NN46 has 4 DWDM channels: ITU CH52-55 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-04152-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04152-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04152-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • DWDM
  • 100GHz spacing
  • LGX Cassette
  • Two Fiber Mux& Demux Combo
  • 4 Channels (52-55)
  • Starting with channel 52 (1535.82nm)
  • LC/UPC connectors
  • Express Channel
  • 1% Monitor option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • Side by side Mux and DeMux functions
  • 4 channels
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PDW1C-04152-NN46
Product Name Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details