L-com, Inc. M12 8 Pin A-Code Female Right Angle Field Termination Connector, 24-20AWG M12FT8AF90

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Unshielded M12, 8 Position, A-Coded (single keyway) Female Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Field Technicians and Installers Material handling Food and beverage services Sensor, Actuator or Fieldbus applications
Datasheet
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Unshielded M12, 8 Position, A-Coded (single keyway) Female Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Field Technicians and Installers Material handling Food and beverage services Sensor, Actuator or Fieldbus applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Pin A-Code Female Right Angle Field Termination Connector, 24-20AWG - M12FT8AF90 - L-com, Inc.
North Andover, MA, United States
M12 8 Pin A-Code Female Right Angle Field Termination Connector, 24-20AWG
M12FT8AF90
M12 8 Pin A-Code Female Right Angle Field Termination Connector, 24-20AWG M12FT8AF90
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Unshielded M12, 8 Position, A-Coded (single keyway) Female Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Field Technicians and Installers Material handling Food and beverage services Sensor, Actuator or Fieldbus applications

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 24AWG to 20AWG solid conductors with no special tools required for termination
  • IP67 rated when properly mated with temperature range: -40°C to +85°C
  • Recommended torque value: 0.6Nm
  • Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm)
  • Unshielded M12, 8 Position, A-Coded (single keyway) Female Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators

Application

  • Factory automation controls and equipment
  • Field Technicians and Installers
  • Material handling
  • Food and beverage services
  • Sensor, Actuator or Fieldbus applications
Supplier's Site
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com - 29AH9310 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com
29AH9310
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com 29AH9310
SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:-RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M12FT8AF90 29AH9310
Product Name M12 8 Pin A-Code Female Right Angle Field Termination Connector, 24-20AWG Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details