L-com, Inc. Mini DIN 4 Bulkhead Jack / Leads, Rear Mount MD44FJR

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Application DIN enclosure applications OEM DIN applications
Datasheet
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Application DIN enclosure applications OEM DIN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN 4 Bulkhead Jack / Leads, Rear Mount - MD44FJR - L-com, Inc.
North Andover, MA, United States
Mini DIN 4 Bulkhead Jack / Leads, Rear Mount
MD44FJR
Mini DIN 4 Bulkhead Jack / Leads, Rear Mount MD44FJR
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Application DIN enclosure applications OEM DIN applications

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Rear panel mount Mini DIN jacks with lead wires for user defined termination
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Unterminated leads allow the user to hardwire or terminate with their connector of choice

Application

  • DIN enclosure applications
  • OEM DIN applications
Supplier's Site Datasheet
Adpt Md4F/leads Blkhd R Mnt L-Com - 90M0665 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Md4F/leads Blkhd R Mnt L-Com
90M0665
Adpt Md4F/leads Blkhd R Mnt L-Com 90M0665
ADPT MD4F/LEADS BLKHD R MNT

ADPT MD4F/LEADS BLKHD R MNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MD44FJR 90M0665
Product Name Mini DIN 4 Bulkhead Jack / Leads, Rear Mount Adpt Md4F/leads Blkhd R Mnt L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug socket - MSSD-C-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details