L-com, Inc. Lighter Plug to 2.1mm right angle DC Plug 3A Fuse PS-LIGHTER-06

Description
L-Com now stocks a high-quality, and convenient, DC plug (3A) lighter plug for on-the-go travel needs. Complete with right-angle 2.1 mm DC plug and 6 foot cord for easy reach. Power your equipment whenever and wherever you are! All items in stock ship same day. Order online today! Features Center Positive with 6 ft. (1.8m) Lead with 3A fuse Lighter Plug to 2.1mm Right Angle DC Plug (2.1mm x 5.5mm x 10mm) Application PC computing
Description
L-Com now stocks a high-quality, and convenient, DC plug (3A) lighter plug for on-the-go travel needs. Complete with right-angle 2.1 mm DC plug and 6 foot cord for easy reach. Power your equipment whenever and wherever you are! All items in stock ship same day. Order online today! Features Center Positive with 6 ft. (1.8m) Lead with 3A fuse Lighter Plug to 2.1mm Right Angle DC Plug (2.1mm x 5.5mm x 10mm) Application PC computing

Suppliers

Company
Product
Description
Supplier Links
Lighter Plug to 2.1mm right angle DC Plug 3A Fuse - PS-LIGHTER-06 - L-com, Inc.
North Andover, MA, United States
Lighter Plug to 2.1mm right angle DC Plug 3A Fuse
PS-LIGHTER-06
Lighter Plug to 2.1mm right angle DC Plug 3A Fuse PS-LIGHTER-06
L-Com now stocks a high-quality, and convenient, DC plug (3A) lighter plug for on-the-go travel needs. Complete with right-angle 2.1 mm DC plug and 6 foot cord for easy reach. Power your equipment whenever and wherever you are! All items in stock ship same day. Order online today! Features Center Positive with 6 ft. (1.8m) Lead with 3A fuse Lighter Plug to 2.1mm Right Angle DC Plug (2.1mm x 5.5mm x 10mm) Application PC computing

L-Com now stocks a high-quality, and convenient, DC plug (3A) lighter plug for on-the-go travel needs. Complete with right-angle 2.1 mm DC plug and 6 foot cord for easy reach. Power your equipment whenever and wherever you are! All items in stock ship same day. Order online today!

Features

  • Center Positive with 6 ft. (1.8m) Lead with 3A fuse
  • Lighter Plug to 2.1mm Right Angle DC Plug (2.1mm x 5.5mm x 10mm)

Application

  • PC computing
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PS-LIGHTER-06
Product Name Lighter Plug to 2.1mm right angle DC Plug 3A Fuse
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details