L-com, Inc. M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG M12FT8AF

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features IP67 rated when properly mated with temperature range: -40°C to +85°C Unshielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Field Technicians and Installers Sensor, Actuator or Fieldbus applications
Datasheet
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features IP67 rated when properly mated with temperature range: -40°C to +85°C Unshielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Field Technicians and Installers Sensor, Actuator or Fieldbus applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG - M12FT8AF - L-com, Inc.
North Andover, MA, United States
M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG
M12FT8AF
M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG M12FT8AF
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features IP67 rated when properly mated with temperature range: -40°C to +85°C Unshielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Field Technicians and Installers Sensor, Actuator or Fieldbus applications

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • IP67 rated when properly mated with temperature range: -40°C to +85°C
  • Unshielded M12, 8 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators
  • Fit for 24AWG to 20AWG solid conductors with no special tools required for termination
  • Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm)
  • Recommended torque value: 0.6Nm

Application

  • Food and beverage services
  • Material handling
  • Factory automation controls and equipment
  • Field Technicians and Installers
  • Sensor, Actuator or Fieldbus applications
Supplier's Site
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com - 29AH9308 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com
29AH9308
Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com 29AH9308
SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M12FT8AF 29AH9308
Product Name M12 8 Pin A-Code Female Field Termination Connector, 24-20AWG Sensor Connector, 8Pos, Rcpt, Cable; Product Range L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details