L-com, Inc. Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH36 (1548.52nm), LC-UPC connectors, with EXP & Mon(1%) PDW1C-04136-NN46

Description
The L-COM PDW1C-04136-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04136-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04136-NN46 has 4 DWDM channels: ITU CH36-39 starting with Channel 36 (1548.52nm) and with 100GHz channel spacing. The L-COM PDW1C-04136-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04136-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04136-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (36-39) Starting with channel 36 (1548.52nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PDW1C-04136-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04136-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04136-NN46 has 4 DWDM channels: ITU CH36-39 starting with Channel 36 (1548.52nm) and with 100GHz channel spacing. The L-COM PDW1C-04136-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04136-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04136-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (36-39) Starting with channel 36 (1548.52nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH36 (1548.52nm), LC-UPC connectors, with EXP & Mon(1%) - PDW1C-04136-NN46 - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH36 (1548.52nm), LC-UPC connectors, with EXP & Mon(1%)
PDW1C-04136-NN46
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH36 (1548.52nm), LC-UPC connectors, with EXP & Mon(1%) PDW1C-04136-NN46
The L-COM PDW1C-04136-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04136-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04136-NN46 has 4 DWDM channels: ITU CH36-39 starting with Channel 36 (1548.52nm) and with 100GHz channel spacing. The L-COM PDW1C-04136-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04136-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04136-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (36-39) Starting with channel 36 (1548.52nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PDW1C-04136-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04136-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04136-NN46 has 4 DWDM channels: ITU CH36-39 starting with Channel 36 (1548.52nm) and with 100GHz channel spacing. The L-COM PDW1C-04136-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04136-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04136-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • DWDM
  • 100GHz spacing
  • LGX Cassette
  • Two Fiber Mux& Demux Combo
  • 4 Channels (36-39)
  • Starting with channel 36 (1548.52nm)
  • LC/UPC connectors
  • Express Channel
  • 1% Monitor option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • Side by side Mux and DeMux functions
  • 4 channels
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PDW1C-04136-NN46
Product Name Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH36 (1548.52nm), LC-UPC connectors, with EXP & Mon(1%)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products