L-com, Inc. 1.75" x 19" Panel (Black), 12 - XLR Female Connectors PR175XLRF-12

Description
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Used to connect 3 Pin XLR cables to audio equipment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application MIC and Instrument Cable Patching Music Studio
Description
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Used to connect 3 Pin XLR cables to audio equipment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application MIC and Instrument Cable Patching Music Studio

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Panel (Black), 12 - XLR Female Connectors
PR175XLRF-12
1.75" x 19" Panel (Black), 12 - XLR Female Connectors PR175XLRF-12
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Used to connect 3 Pin XLR cables to audio equipment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application MIC and Instrument Cable Patching Music Studio

These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powder coating provides durability
  • Industry standard 1U and 2U panel heights will fit most rack panels
  • Numerical legend below each port allows for quick ID of the XLR connection
  • Used to connect 3 Pin XLR cables to audio equipment
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • MIC and Instrument Cable Patching
  • Music Studio
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PR175XLRF-12
Product Name 1.75" x 19" Panel (Black), 12 - XLR Female Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details