L-com, Inc. Mini DIN 8 Bulkhead Jack / Leads, Rear Mount MD88FJR

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Application OEM DIN applications DIN enclosure applications
Datasheet
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Application OEM DIN applications DIN enclosure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN 8 Bulkhead Jack / Leads, Rear Mount - MD88FJR - L-com, Inc.
North Andover, MA, United States
Mini DIN 8 Bulkhead Jack / Leads, Rear Mount
MD88FJR
Mini DIN 8 Bulkhead Jack / Leads, Rear Mount MD88FJR
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Rear panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Application OEM DIN applications DIN enclosure applications

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Rear panel mount Mini DIN jacks with lead wires for user defined termination
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Unterminated leads allow the user to hardwire or terminate with their connector of choice

Application

  • OEM DIN applications
  • DIN enclosure applications
Supplier's Site Datasheet
Adpt Md8F/leads Blkhd R Mnt L-Com - 90M0668 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Md8F/leads Blkhd R Mnt L-Com
90M0668
Adpt Md8F/leads Blkhd R Mnt L-Com 90M0668
ADPT MD8F/LEADS BLKHD R MNT

ADPT MD8F/LEADS BLKHD R MNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MD88FJR 90M0668
Product Name Mini DIN 8 Bulkhead Jack / Leads, Rear Mount Adpt Md8F/leads Blkhd R Mnt L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - NECC-L2G8-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers