L-com, Inc. M12 5 Position A Code Male Receptacle, IP69K Rated, Rear Mounting Style with 0.3m Leads REC-M125MR-LEADS

Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting (mounting nut goes on the rear of the panel). Order online today. Features Mates with standard thread type 5 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads Operating temperature of -25°C to +90°C Rear mounting style Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications
Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting (mounting nut goes on the rear of the panel). Order online today. Features Mates with standard thread type 5 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads Operating temperature of -25°C to +90°C Rear mounting style Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

Suppliers

Company
Product
Description
Supplier Links
M12 5 Position A Code Male Receptacle, IP69K Rated, Rear Mounting Style with 0.3m Leads - REC-M125MR-LEADS - L-com, Inc.
North Andover, MA, United States
M12 5 Position A Code Male Receptacle, IP69K Rated, Rear Mounting Style with 0.3m Leads
REC-M125MR-LEADS
M12 5 Position A Code Male Receptacle, IP69K Rated, Rear Mounting Style with 0.3m Leads REC-M125MR-LEADS
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting (mounting nut goes on the rear of the panel). Order online today. Features Mates with standard thread type 5 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads Operating temperature of -25°C to +90°C Rear mounting style Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting (mounting nut goes on the rear of the panel). Order online today.

Features

  • Mates with standard thread type 5 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types
  • Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads
  • Operating temperature of -25°C to +90°C
  • Rear mounting style
  • Find L-com's M12 style assemblies HERE

Application

  • Fieldbus and Profibus
  • Material handling
  • Food and beverage services
  • Factory automation controls and equipment
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M125MR-LEADS
Product Name M12 5 Position A Code Male Receptacle, IP69K Rated, Rear Mounting Style with 0.3m Leads
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details