L-com, Inc. M12 4 Pin A Code Male Receptacle, IP67 Rated, Front Mounting Style with 0.2m Leads REC-M124AMF-L

Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting. Features M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Front mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications
Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting. Features M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Front mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A Code Male Receptacle, IP67 Rated, Front Mounting Style with 0.2m Leads - REC-M124AMF-L - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A Code Male Receptacle, IP67 Rated, Front Mounting Style with 0.2m Leads
REC-M124AMF-L
M12 4 Pin A Code Male Receptacle, IP67 Rated, Front Mounting Style with 0.2m Leads REC-M124AMF-L
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting. Features M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Front mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting.

Features

  • M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle
  • Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads
  • IP67 rated when properly mated with temperature range: -40°C to +80°C
  • Front mounting style; Recommended torque value: 0.6Nm
  • Find L-com's M12 style assemblies HERE

Application

  • Fieldbus and Profibus
  • Material handling
  • Food and beverage services
  • Factory automation controls and equipment
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M124AMF-L
Product Name M12 4 Pin A Code Male Receptacle, IP67 Rated, Front Mounting Style with 0.2m Leads
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details