L-com, Inc. Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue MJS110C5E-BL

Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application Ethernet 10/100TX LAN Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application Ethernet 10/100TX LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue - MJS110C5E-BL - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue
MJS110C5E-BL
Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue MJS110C5E-BL
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application Ethernet 10/100TX LAN Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today!

Features

  • Available in White, Ivory, Black, Blue, Red or Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Shielded version protects against EMI/RFI interference
  • Snap in keystone jack is fast and easy to install
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • Ethernet
  • 10/100TX
  • LAN
  • Premise wiring
Supplier's Site
Jack Cat5E Rj45/110 Blue L-Com - 90M0711 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/110 Blue L-Com
90M0711
Jack Cat5E Rj45/110 Blue L-Com 90M0711
JACK CAT5E RJ45/110 BLUE

JACK CAT5E RJ45/110 BLUE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C5E-BL 90M0711
Product Name Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue Jack Cat5E Rj45/110 Blue L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details