L-com, Inc. M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Homerun Terminal for M12DBC8W-TRM-5M M12DB8W-5PAF-TRM

Description
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features M12 passive distribution box designed to combine signals into one master control cable IP67 sealed one-piece design Embedded LEDs show which ports are active and which signals are being used Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to a M12DBC8W-TRM-5M (sold separately) homerun terminal Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services
Description
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features M12 passive distribution box designed to combine signals into one master control cable IP67 sealed one-piece design Embedded LEDs show which ports are active and which signals are being used Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to a M12DBC8W-TRM-5M (sold separately) homerun terminal Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Homerun Terminal for M12DBC8W-TRM-5M - M12DB8W-5PAF-TRM - L-com, Inc.
North Andover, MA, United States
M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Homerun Terminal for M12DBC8W-TRM-5M
M12DB8W-5PAF-TRM
M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Homerun Terminal for M12DBC8W-TRM-5M M12DB8W-5PAF-TRM
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features M12 passive distribution box designed to combine signals into one master control cable IP67 sealed one-piece design Embedded LEDs show which ports are active and which signals are being used Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to a M12DBC8W-TRM-5M (sold separately) homerun terminal Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services

L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today.

Features

  • M12 passive distribution box designed to combine signals into one master control cable
  • IP67 sealed one-piece design
  • Embedded LEDs show which ports are active and which signals are being used
  • Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled
  • This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to a M12DBC8W-TRM-5M (sold separately) homerun terminal

Application

  • Motion controller, factory automation and industrial control
  • Sensor and actuators
  • Test equipment
  • Field Bus and CAN bus
  • Food and beverage services
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12DB8W-5PAF-TRM
Product Name M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Homerun Terminal for M12DBC8W-TRM-5M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details