L-com, Inc. M12 4 Position A Code Female Receptacle, IP69K Rated, Front Mounting Style with 0.3m Leads REC-M124FF-LEADS

Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting (mounting nut goes on the front of the panel). Order online today. Features Mates with standard thread type 4 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads Operating temperature of -25°C to +90°C Front mounting style Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications
Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting (mounting nut goes on the front of the panel). Order online today. Features Mates with standard thread type 4 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads Operating temperature of -25°C to +90°C Front mounting style Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position A Code Female Receptacle, IP69K Rated, Front Mounting Style with 0.3m Leads - REC-M124FF-LEADS - L-com, Inc.
North Andover, MA, United States
M12 4 Position A Code Female Receptacle, IP69K Rated, Front Mounting Style with 0.3m Leads
REC-M124FF-LEADS
M12 4 Position A Code Female Receptacle, IP69K Rated, Front Mounting Style with 0.3m Leads REC-M124FF-LEADS
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting (mounting nut goes on the front of the panel). Order online today. Features Mates with standard thread type 4 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads Operating temperature of -25°C to +90°C Front mounting style Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP67 to IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for front mounting (mounting nut goes on the front of the panel). Order online today.

Features

  • Mates with standard thread type 4 position, A code (single keyway) M12s as well as Brad® Ultra-Lock® types
  • Fully potted with IP69K protection from liquids and fine particulates and built with easy to work with 22AWG, PVC leads
  • Operating temperature of -25°C to +90°C
  • Front mounting style
  • Find L-com's M12 style assemblies HERE

Application

  • Fieldbus and Profibus
  • Material handling
  • Food and beverage services
  • Factory automation controls and equipment
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M124FF-LEADS
Product Name M12 4 Position A Code Female Receptacle, IP69K Rated, Front Mounting Style with 0.3m Leads
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.4B.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details