L-com, Inc. Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow MJS110C6-YL

Description
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet LAN Premise wiring 10/100/1000TX
Description
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet LAN Premise wiring 10/100/1000TX

Suppliers

Company
Product
Description
Supplier Links
Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow - MJS110C6-YL - L-com, Inc.
North Andover, MA, United States
Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow
MJS110C6-YL
Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow MJS110C6-YL
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet LAN Premise wiring 10/100/1000TX

L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today!

Features

  • Available in White, Ivory, Black, Blue, Red or Yellow
  • Shielded version protects against EMI/RFI interference
  • Standard 110 IDC style termination on the back allowing for quick termination
  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install

Application

  • Ethernet
  • LAN
  • Premise wiring
  • 10/100/1000TX
Supplier's Site
Jack Cat6 Rj45/110 Yellow L-Com - 90M0722 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat6 Rj45/110 Yellow L-Com
90M0722
Jack Cat6 Rj45/110 Yellow L-Com 90M0722
JACK CAT6 RJ45/110 YELLOW

JACK CAT6 RJ45/110 YELLOW

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C6-YL 90M0722
Product Name Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow Jack Cat6 Rj45/110 Yellow L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 Silver Plated Busbar Contacts Lock Nut 3/8-16 - 110g73 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details