L-com, Inc. Shielded M12 8 Pin A-Code Male Field Termination Connector, 24-20AWG M12FT8AMS

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Application Factory automation controls and equipment Field Technicians and Installers Material handling Food and beverage services Sensor, Actuator or Fieldbus applications
Datasheet
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Application Factory automation controls and equipment Field Technicians and Installers Material handling Food and beverage services Sensor, Actuator or Fieldbus applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded M12 8 Pin A-Code Male Field Termination Connector, 24-20AWG - M12FT8AMS - L-com, Inc.
North Andover, MA, United States
Shielded M12 8 Pin A-Code Male Field Termination Connector, 24-20AWG
M12FT8AMS
Shielded M12 8 Pin A-Code Male Field Termination Connector, 24-20AWG M12FT8AMS
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Application Factory automation controls and equipment Field Technicians and Installers Material handling Food and beverage services Sensor, Actuator or Fieldbus applications

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 24AWG to 20AWG solid conductors with no special tools required for termination
  • IP67 rated when properly mated with temperature range: -40°C to +85°C
  • Recommended torque value: 0.6Nm
  • Shielded M12, 8 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators
  • Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm)

Application

  • Factory automation controls and equipment
  • Field Technicians and Installers
  • Material handling
  • Food and beverage services
  • Sensor, Actuator or Fieldbus applications
Supplier's Site
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com - 29AH9313 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com
29AH9313
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com 29AH9313
SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M12FT8AMS 29AH9313
Product Name Shielded M12 8 Pin A-Code Male Field Termination Connector, 24-20AWG Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details