L-com, Inc. Shielded M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG M12FT8AM90S

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Food and beverage services Material handling Sensor, Actuator or Fieldbus applications Factory automation controls and equipment Field Technicians and Installers
Datasheet
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Food and beverage services Material handling Sensor, Actuator or Fieldbus applications Factory automation controls and equipment Field Technicians and Installers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG - M12FT8AM90S - L-com, Inc.
North Andover, MA, United States
Shielded M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG
M12FT8AM90S
Shielded M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG M12FT8AM90S
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Shielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Food and beverage services Material handling Sensor, Actuator or Fieldbus applications Factory automation controls and equipment Field Technicians and Installers

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 24AWG to 20AWG solid conductors with no special tools required for termination
  • Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm)
  • IP67 rated when properly mated with temperature range: -40°C to +85°C
  • Recommended torque value: 0.6Nm
  • Shielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators

Application

  • Food and beverage services
  • Material handling
  • Sensor, Actuator or Fieldbus applications
  • Factory automation controls and equipment
  • Field Technicians and Installers
Supplier's Site
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com - 29AH9315 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com
29AH9315
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com 29AH9315
SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M12FT8AM90S 29AH9315
Product Name Shielded M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details