L-com, Inc. Interface Module, RJ45 Jack RBMIRJ45F

Description
These DIN rail mountable RJ45 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB15, DB25, DB37, and DB50 female connectors Application Serial data transmission Data networks Instrument control Device management
Description
These DIN rail mountable RJ45 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB15, DB25, DB37, and DB50 female connectors Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Interface Module, RJ45 Jack - RBMIRJ45F - L-com, Inc.
North Andover, MA, United States
Interface Module, RJ45 Jack
RBMIRJ45F
Interface Module, RJ45 Jack RBMIRJ45F
These DIN rail mountable RJ45 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB15, DB25, DB37, and DB50 female connectors Application Serial data transmission Data networks Instrument control Device management

These DIN rail mountable RJ45 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules.

Features

  • Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks
  • Connectors are equipped with threaded locking inserts to insure mating cables are secured
  • Printed marking helps to simplify wiring
  • PCB component holes on all modules allows for various components to be installed across any circuit
  • Also available with DB9, DB15, DB25, DB37, and DB50 female connectors

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number RBMIRJ45F
Product Name Interface Module, RJ45 Jack
Connector Type D-Sub Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details