L-com, Inc. M12 8 Position X-code Mold Connector, Female, Shielded M128XF-MLD

Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features X-code connectors are IP67 when mated properly and appropriately molded or shrinked Individually packaged Shield is nickel plate Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications X-code temp range: -40° to 85°C Application I/O connectivity Installer, Engineer or Technician's kit Industrial control and factory automation Industrial Ethernet Sensor and actuators
Datasheet
Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features X-code connectors are IP67 when mated properly and appropriately molded or shrinked Individually packaged Shield is nickel plate Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications X-code temp range: -40° to 85°C Application I/O connectivity Installer, Engineer or Technician's kit Industrial control and factory automation Industrial Ethernet Sensor and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position X-code Mold Connector, Female, Shielded - M128XF-MLD - L-com, Inc.
North Andover, MA, United States
M12 8 Position X-code Mold Connector, Female, Shielded
M128XF-MLD
M12 8 Position X-code Mold Connector, Female, Shielded M128XF-MLD
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features X-code connectors are IP67 when mated properly and appropriately molded or shrinked Individually packaged Shield is nickel plate Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications X-code temp range: -40° to 85°C Application I/O connectivity Installer, Engineer or Technician's kit Industrial control and factory automation Industrial Ethernet Sensor and actuators

M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated.

Features

  • X-code connectors are IP67 when mated properly and appropriately molded or shrinked
  • Individually packaged
  • Shield is nickel plate
  • Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications
  • X-code temp range: -40° to 85°C

Application

  • I/O connectivity
  • Installer, Engineer or Technician's kit
  • Industrial control and factory automation
  • Industrial Ethernet
  • Sensor and actuators
Supplier's Site
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com - 97AC8808 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com
97AC8808
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com 97AC8808
SENSOR CONN, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M128XF-MLD 97AC8808
Product Name M12 8 Position X-code Mold Connector, Female, Shielded Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Accessories - SR174BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers