L-com, Inc. M8 3 Pos Male Field Termination Connector M8FT3M

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features IP67 rated when properly mated Available in Male or Female and 3 position or 4 position Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination (installation instructions come packaged with each part) M8, 3 Position, Male Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment
Datasheet
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features IP67 rated when properly mated Available in Male or Female and 3 position or 4 position Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination (installation instructions come packaged with each part) M8, 3 Position, Male Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 3 Pos Male Field Termination Connector - M8FT3M - L-com, Inc.
North Andover, MA, United States
M8 3 Pos Male Field Termination Connector
M8FT3M
M8 3 Pos Male Field Termination Connector M8FT3M
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features IP67 rated when properly mated Available in Male or Female and 3 position or 4 position Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination (installation instructions come packaged with each part) M8, 3 Position, Male Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today.

Features

  • IP67 rated when properly mated
  • Available in Male or Female and 3 position or 4 position
  • Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination (installation instructions come packaged with each part)
  • M8, 3 Position, Male Field Termination Connector
  • Temp range: -25°C to +85°C

Application

  • Actuators
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
Supplier's Site Datasheet
M8 3P-M Field Term 24-20Awg L-Com - 02AH3215 - Newark, An Avnet Company
Chicago, IL, United States
M8 3P-M Field Term 24-20Awg L-Com
02AH3215
M8 3P-M Field Term 24-20Awg L-Com 02AH3215
M8 3P-M FIELD TERM 24-20AWG

M8 3P-M FIELD TERM 24-20AWG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M8FT3M 02AH3215
Product Name M8 3 Pos Male Field Termination Connector M8 3P-M Field Term 24-20Awg L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers