L-com, Inc. Category 6 Keystone Jack 110/RJ45 EIA568A/B Red MJS110C6-RED

Description
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX LAN Ethernet Premise wiring
Description
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX LAN Ethernet Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 6 Keystone Jack 110/RJ45 EIA568A/B Red - MJS110C6-RED - L-com, Inc.
North Andover, MA, United States
Category 6 Keystone Jack 110/RJ45 EIA568A/B Red
MJS110C6-RED
Category 6 Keystone Jack 110/RJ45 EIA568A/B Red MJS110C6-RED
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Available in White, Ivory, Black, Blue, Red or Yellow Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX LAN Ethernet Premise wiring

L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today!

Features

  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install
  • Available in White, Ivory, Black, Blue, Red or Yellow
  • Shielded version protects against EMI/RFI interference
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • 10/100/1000TX
  • LAN
  • Ethernet
  • Premise wiring
Supplier's Site
Jack Cat6 Rj45/110 Red L-Com - 28X7898 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat6 Rj45/110 Red L-Com
28X7898
Jack Cat6 Rj45/110 Red L-Com 28X7898
JACK CAT6 RJ45/110 RED

JACK CAT6 RJ45/110 RED

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C6-RED 28X7898
Product Name Category 6 Keystone Jack 110/RJ45 EIA568A/B Red Jack Cat6 Rj45/110 Red L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 407-1-532447-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
View Details
4 suppliers
Pico (M8) receptacle - 888P-M3AB4-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Industrial RJ - DRPC11A009010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details