L-com, Inc. Interface Module, DB15 Female RBMIDB15F

Description
These DIN rail mountable DB15 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB25, DB37, DB50 and RJ45 female connectors Application Serial data transmission Data networks Instrument control Device management
Description
These DIN rail mountable DB15 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB25, DB37, DB50 and RJ45 female connectors Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Interface Module, DB15 Female - RBMIDB15F - L-com, Inc.
North Andover, MA, United States
Interface Module, DB15 Female
RBMIDB15F
Interface Module, DB15 Female RBMIDB15F
These DIN rail mountable DB15 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB25, DB37, DB50 and RJ45 female connectors Application Serial data transmission Data networks Instrument control Device management

These DIN rail mountable DB15 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules.

Features

  • Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks
  • Connectors are equipped with threaded locking inserts to insure mating cables are secured
  • Printed marking helps to simplify wiring
  • PCB component holes on all modules allows for various components to be installed across any circuit
  • Also available with DB9, DB25, DB37, DB50 and RJ45 female connectors

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number RBMIDB15F
Product Name Interface Module, DB15 Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details