L-com, Inc. Modular Adapter, DB9 Female / RJ45 (8x8) Jack 50µ Gold REC098F

Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet
Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Adapter, DB9 Female / RJ45 (8x8) Jack 50µ Gold - REC098F - L-com, Inc.
North Andover, MA, United States
Modular Adapter, DB9 Female / RJ45 (8x8) Jack 50µ Gold
REC098F
Modular Adapter, DB9 Female / RJ45 (8x8) Jack 50µ Gold REC098F
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today!

Features

  • Adapt Modular Plugs to D-Sub Ports for custom wiring applications
  • Molded Dark Gray Plastic for professional looking results
  • 50µ Gold Plated Contacts for Durability and Longevity
  • UL94V-0 Rated Plastic for standards compliance
  • Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female

Application

  • Telecom/D-Sub conversion
  • RS-232
  • RS-485
  • Data networking
Supplier's Site
Adapter, Db-9 Female Rj45 Jack; Inter Series Connector A L-Com - 81H5769 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-9 Female Rj45 Jack; Inter Series Connector A L-Com
81H5769
Adapter, Db-9 Female Rj45 Jack; Inter Series Connector A L-Com 81H5769
ADAPTER, DB-9 FEMALE RJ45 JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, DB-9 FEMALE RJ45 JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number REC098F 81H5769
Product Name Modular Adapter, DB9 Female / RJ45 (8x8) Jack 50µ Gold Adapter, Db-9 Female Rj45 Jack; Inter Series Connector A L-Com
Connector Type D-Sub Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug - SEA-GS-HAR-4POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details